Manufacturer: Panasonic
Win Source Part Number: 917770-ECH-U1H221JB5
Series: ECH-U(B)
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECHU1H221JB, PCF1004DKR-NDR, ECHU1H221JN5, PCF1004TR, PCF1004TR-NDR, ECH-U1H221JN5, PCF1004, ECHU1H221JB5, PCF1004DKR, ECH-U1H221JB, ECHU1H221JN, PCF1004CT-NDR, Q760524, ECH-U1H221JN, PCF1004CT
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: ECH-U1H221JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221JB5 can be used for catalog matching and distributor lookup.
CAP FILM 220PF 5% 50VDC 0805
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 220PF 5% 50VDC 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917770-ECH-U1H221JB5 | 62-ECH-U1H221JB5 | ECH-U1H221JB5 | 55W9165 | ECH-U1H221JB5 |
| Product Name | Film Capacitors - ECH-U1H221JB5 | Capacitor | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 0805 (2012 Metric) | |||
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes |