Panasonic SMD 18nF 50V Capacitor ECH-U1H183GX5

Description
Film Capacitor 18nF 50V PPS 2% SMD 125C Product overview: ECH-U1H183GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H183GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 18nF 50V PPS 2% SMD 125C Product overview: ECH-U1H183GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H183GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 18nF 50V Capacitor
62-ECH-U1H183GX5
SMD 18nF 50V Capacitor 62-ECH-U1H183GX5
Film Capacitor 18nF 50V PPS 2% SMD 125C Product overview: ECH-U1H183GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H183GX5 can be used for catalog matching and distributor lookup.

Film Capacitor 18nF 50V PPS 2% SMD 125C Product overview: ECH-U1H183GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H183GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H183GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H183GX5
Film Capacitors ECH-U1H183GX5
CAP FILM 0.018UF 2% 50VDC 1210

CAP FILM 0.018UF 2% 50VDC 1210

Supplier's Site Datasheet
Capacitor Pps Film, 0.018Uf, 50V, 2%, 1210; Dielectric Type Panasonic - 32R8822 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.018Uf, 50V, 2%, 1210; Dielectric Type Panasonic
32R8822
Capacitor Pps Film, 0.018Uf, 50V, 2%, 1210; Dielectric Type Panasonic 32R8822
CAPACITOR PPS FILM, 0.018UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.018UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film, 0.018Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic - 01X0680 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.018Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic
01X0680
Capacitor Pps Film, 0.018Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic 01X0680
CAPACITOR PPS FILM, 0.018UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.018UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H183GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H183GX5
Capacitors - Film Capacitors ECH-U1H183GX5
CAP FILM 0.018UF 2% 50VDC 1210

CAP FILM 0.018UF 2% 50VDC 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H183GX5 ECH-U1H183GX5 32R8822 ECH-U1H183GX5
Product Name SMD 18nF 50V Capacitor Film Capacitors Capacitor Pps Film, 0.018Uf, 50V, 2%, 1210; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers