180pF 50V PPS Film Capacitor, 0805 SMD Product overview: ECH-U1H181GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H181GX5 can be used for catalog matching and distributor lookup.
CAP FILM 180PF 2% 50VDC 0805
CAPACITOR PPS FILM, 180PF, 50V, 2%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:180pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
CAPACITOR PPS FILM, 180PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:180pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
CAP FILM 180PF 2% 50VDC 0805
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H181GX5 | ECH-U1H181GX5 | 01M7448 | 01X0679 | ECH-U1H181GX5 |
| Product Name | SMD 180pF 50V Capacitor | Film Capacitors | Capacitor Pps Film, 180Pf, 50V, 2%, 0805; Dielectric Type Panasonic | Capacitor Pps Film, 180Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |