CAP FILM 0.015UF 2% 50VDC 1210
CAPACITOR PPS FILM, 0.015UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.015µF;
CAPACITOR PPS FILM, 0.015UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.015µF;
CAP FILM 0.015UF 2% 50VDC 1210
CAP FILM 0.015UF 2% 50VDC 1210
| Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECH-U1H153GX5 | 96K9306 | 590-ECH-U1H153GX5 | ECH-U1H153GX5 |
| Product Name | Film Capacitors | Capacitor Pps Film, 0.015Uf, 50V, 2%, 1210; Dielectric Type Panasonic | CAP FILM 0.015UF 2% 50VDC 1210 | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS), Metallized - Stacked | Metallized PPS Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |