Panasonic Capacitors - Film Capacitors ECH-U1H151JX5

Description
CAP FILM 150PF 5% 50VDC 0805
Datasheet
Description
CAP FILM 150PF 5% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECH-U1H151JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H151JX5
Capacitors - Film Capacitors ECH-U1H151JX5
CAP FILM 150PF 5% 50VDC 0805

CAP FILM 150PF 5% 50VDC 0805

Supplier's Site
Film Capacitors - ECH-U1H151JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H151JX5
Film Capacitors ECH-U1H151JX5
CAP FILM 150PF 5% 50VDC 0805

CAP FILM 150PF 5% 50VDC 0805

Supplier's Site Datasheet
PANASONIC ELECTRONIC COMPONENTS ECHU1H151JX5 Film Capacitor, 150 pF, 50 V, ECHU(X) Series,5%, PPS (Polyphenylene Sulphide) - 590-ECH-U1H151JX5 - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS ECHU1H151JX5 Film Capacitor, 150 pF, 50 V, ECHU(X) Series,5%, PPS (Polyphenylene Sulphide)
590-ECH-U1H151JX5
PANASONIC ELECTRONIC COMPONENTS ECHU1H151JX5 Film Capacitor, 150 pF, 50 V, ECHU(X) Series,5%, PPS (Polyphenylene Sulphide) 590-ECH-U1H151JX5
PANASONIC ELECTRONIC COMPONENTS ECHU1H151JX5 Film Capacitor, 150 pF, 50 V, ECHU(X) Series,5%, PPS (Polyphenylene Sulphide)

PANASONIC ELECTRONIC COMPONENTS ECHU1H151JX5 Film Capacitor, 150 pF, 50 V, ECHU(X) Series,5%, PPS (Polyphenylene Sulphide)

Supplier's Site
Capacitor Film Pps, 150Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic - 01X0673 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pps, 150Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic
01X0673
Capacitor Film Pps, 150Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic 01X0673
CAPACITOR FILM PPS, 150PF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM PPS, 150PF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pps, 150Pf, 5%, 50V, Smd; Dielectric Type Panasonic - 23T5667 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pps, 150Pf, 5%, 50V, Smd; Dielectric Type Panasonic
23T5667
Film Capacitor Pps, 150Pf, 5%, 50V, Smd; Dielectric Type Panasonic 23T5667
FILM CAPACITOR PPS, 150PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PPS, 150PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ECH-U1H151JX5 ECH-U1H151JX5 590-ECH-U1H151JX5 01X0673
Product Name Capacitors - Film Capacitors Film Capacitors PANASONIC ELECTRONIC COMPONENTS ECHU1H151JX5 Film Capacitor, 150 pF, 50 V, ECHU(X) Series,5%, PPS (Polyphenylene Sulphide) Capacitor Film Pps, 150Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details