Panasonic 150pF Capacitor ECH-U1H151JB5

Description
Film Capacitors 150pF 50VDC 5% PPS FILM 0805 Product overview: ECH-U1H151JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H151JB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors 150pF 50VDC 5% PPS FILM 0805 Product overview: ECH-U1H151JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H151JB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150pF Capacitor
62-ECH-U1H151JB5
150pF Capacitor 62-ECH-U1H151JB5
Film Capacitors 150pF 50VDC 5% PPS FILM 0805 Product overview: ECH-U1H151JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H151JB5 can be used for catalog matching and distributor lookup.

Film Capacitors 150pF 50VDC 5% PPS FILM 0805 Product overview: ECH-U1H151JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H151JB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 977435-ECH-U1H151JB5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
977435-ECH-U1H151JB5
Capacitors - Film Capacitors 977435-ECH-U1H151JB5
Win Source Part Number: 977435-ECH-U1H151JB5 Category: Capacitors>Film Capacitors Series: ECH-U(B) Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 30V Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 150 pF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: ECH-U1H151JN,PCF1002 CT-NDR,ECHU1H151JB5, PCF1002TR,PCF1002,EC H-U1H151JN5,ECHU1H15 1JN5,PCF1002DKR,ECH- U1H151JB,ECHU1H151JN ,ECHU1H151JB,PCF1002 CT,PCF1002TR-NDR Base Product Number: ECH-U1

Win Source Part Number: 977435-ECH-U1H151JB5
Category: Capacitors>Film Capacitors
Series: ECH-U(B)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 30V
Voltage Rating - DC: 50V
Applications: General Purpose
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 150 pF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: ECH-U1H151JN,PCF1002CT-NDR,ECHU1H151JB5,PCF1002TR,PCF1002,ECH-U1H151JN5,ECHU1H151JN5,PCF1002DKR,ECH-U1H151JB,ECHU1H151JN,ECHU1H151JB,PCF1002CT,PCF1002TR-NDR
Base Product Number: ECH-U1

Buy Now Datasheet
Film Capacitors - ECH-U1H151JB5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H151JB5
Film Capacitors ECH-U1H151JB5
CAP FILM 150PF 5% 50VDC 0805

CAP FILM 150PF 5% 50VDC 0805

Supplier's Site Datasheet
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic - 55W9157 - Newark, An Avnet Company
Chicago, IL, United States
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
55W9157
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic 55W9157
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECH-U1H151JB5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H151JB5
Capacitors - Film Capacitors ECH-U1H151JB5
CAP FILM 150PF 5% 50VDC 0805

CAP FILM 150PF 5% 50VDC 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H151JB5 977435-ECH-U1H151JB5 ECH-U1H151JB5 55W9157 ECH-U1H151JB5
Product Name 150pF Capacitor Capacitors - Film Capacitors Film Capacitors Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details