Manufacturer: Panasonic
Win Source Part Number: 870034-ECH-U1H151GX5
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1286CT-NDR, PCF1286TR-NDR, PCF1286DKR, PCF1286TR, PCF1286CT, ECHU1H151GX5
150pF 50V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H151GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H151GX5 can be used for catalog matching and distributor lookup.
CAPACITOR PPS FILM, 150PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:150pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
CAP FILM 150PF 2% 50VDC 0805
CAP FILM 150PF 2% 50VDC 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 870034-ECH-U1H151GX5 | 62-ECH-U1H151GX5 | 01X0672 | ECH-U1H151GX5 | ECH-U1H151GX5 |
| Product Name | Film Capacitors - ECH-U1H151GX5 | SMD 150pF 50V Capacitor | Capacitor Pps Film, 150Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 0805 (2012 Metric) | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes |