Panasonic SMD 12nF 50V Capacitor ECH-U1H123GX5

Description
Film Capacitor 12nF 50V PPS 2% SMD 1210 125C Product overview: ECH-U1H123GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H123GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 12nF 50V PPS 2% SMD 1210 125C Product overview: ECH-U1H123GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H123GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12nF 50V Capacitor
62-ECH-U1H123GX5
SMD 12nF 50V Capacitor 62-ECH-U1H123GX5
Film Capacitor 12nF 50V PPS 2% SMD 1210 125C Product overview: ECH-U1H123GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H123GX5 can be used for catalog matching and distributor lookup.

Film Capacitor 12nF 50V PPS 2% SMD 1210 125C Product overview: ECH-U1H123GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H123GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H123GX5
CAP FILM 0.012UF 2% 50VDC 1210

CAP FILM 0.012UF 2% 50VDC 1210

Supplier's Site
Film Capacitors - ECH-U1H123GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H123GX5
Film Capacitors ECH-U1H123GX5
CAP FILM 0.012UF 2% 50VDC 1210

CAP FILM 0.012UF 2% 50VDC 1210

Supplier's Site Datasheet
Capacitor Pps Film, 0.012Uf, 50V, 2%, 1210; Dielectric Type Panasonic - 32R8821 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.012Uf, 50V, 2%, 1210; Dielectric Type Panasonic
32R8821
Capacitor Pps Film, 0.012Uf, 50V, 2%, 1210; Dielectric Type Panasonic 32R8821
CAPACITOR PPS FILM, 0.012UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.012µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.012UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.012µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film, 0.012Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic - 01X0670 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.012Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic
01X0670
Capacitor Pps Film, 0.012Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic 01X0670
CAPACITOR PPS FILM, 0.012UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.012µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.012UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.012µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H123GX5 ECH-U1H123GX5 ECH-U1H123GX5 32R8821
Product Name SMD 12nF 50V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitor Pps Film, 0.012Uf, 50V, 2%, 1210; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details