Film Capacitors 0.012uF 50volts 2% 1210 PPS Film Product overview: ECH-U1H123GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H123GB5 can be used for catalog matching and distributor lookup.
CAP FILM 0.012UF 2% 50VDC 1210
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 0.012UF 2% 50VDC 1210
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H123GB5 | ECH-U1H123GB5 | 48W8703 | ECH-U1H123GB5 |
| Product Name | 0.012uF Capacitor | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | |
| Capacitance Tolerance | 2 (+/- %) |