Panasonic Capacitor Film Pps, 120Pf, 5%, 50V, Smd; Dielectric Type Panasonic ECH-U1H121JX5

Description
CAPACITOR FILM PPS, 120PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:120pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM PPS, 120PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:120pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film Pps, 120Pf, 5%, 50V, Smd; Dielectric Type Panasonic - 23T5665 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pps, 120Pf, 5%, 50V, Smd; Dielectric Type Panasonic
23T5665
Capacitor Film Pps, 120Pf, 5%, 50V, Smd; Dielectric Type Panasonic 23T5665
CAPACITOR FILM PPS, 120PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:120pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM PPS, 120PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:120pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H121JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H121JX5
Capacitors - Film Capacitors ECH-U1H121JX5
CAP FILM 120PF 5% 50VDC 0805

CAP FILM 120PF 5% 50VDC 0805

Supplier's Site
Film Capacitors - ECH-U1H121JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H121JX5
Film Capacitors ECH-U1H121JX5
CAP FILM 120PF 5% 50VDC 0805

CAP FILM 120PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 23T5665 ECH-U1H121JX5 ECH-U1H121JX5
Product Name Capacitor Film Pps, 120Pf, 5%, 50V, Smd; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details