Panasonic SMD 120pF 50V Capacitor ECH-U1H121GX5

Description
120pF 50V 2% PPS Film Capacitor SMD 0805 Product overview: ECH-U1H121GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H121GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120pF 50V 2% PPS Film Capacitor SMD 0805 Product overview: ECH-U1H121GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H121GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120pF 50V Capacitor
62-ECH-U1H121GX5
SMD 120pF 50V Capacitor 62-ECH-U1H121GX5
120pF 50V 2% PPS Film Capacitor SMD 0805 Product overview: ECH-U1H121GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H121GX5 can be used for catalog matching and distributor lookup.

120pF 50V 2% PPS Film Capacitor SMD 0805 Product overview: ECH-U1H121GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H121GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Film Pps, 120Pf, 2%, 50V, Smd; Dielectric Type Panasonic - 23T5664 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pps, 120Pf, 2%, 50V, Smd; Dielectric Type Panasonic
23T5664
Capacitor Film Pps, 120Pf, 2%, 50V, Smd; Dielectric Type Panasonic 23T5664
CAPACITOR FILM PPS, 120PF, 2%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:120pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM PPS, 120PF, 2%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:120pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECH-U1H121GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H121GX5
Film Capacitors ECH-U1H121GX5
CAP FILM 120PF 2% 50VDC 0805

CAP FILM 120PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H121GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H121GX5
Capacitors - Film Capacitors ECH-U1H121GX5
CAP FILM 120PF 2% 50VDC 0805

CAP FILM 120PF 2% 50VDC 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H121GX5 23T5664 ECH-U1H121GX5 ECH-U1H121GX5
Product Name SMD 120pF 50V Capacitor Capacitor Film Pps, 120Pf, 2%, 50V, Smd; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers