Panasonic Film Capacitor, 0.1Uf, 50V, 2%, Smd; Dielectric Type Panasonic ECH-U1H104GX9.

Description
FILM CAPACITOR, 0.1UF, 50V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.1UF, 50V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.1Uf, 50V, 2%, Smd; Dielectric Type Panasonic - 29AC5054 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 50V, 2%, Smd; Dielectric Type Panasonic
29AC5054
Film Capacitor, 0.1Uf, 50V, 2%, Smd; Dielectric Type Panasonic 29AC5054
FILM CAPACITOR, 0.1UF, 50V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 50V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5054
Product Name Film Capacitor, 0.1Uf, 50V, 2%, Smd; Dielectric Type Panasonic
Configuration / Form Factor WraparoundRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PPS Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB400K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details