CAP FILM 100PF 5% 50VDC 0805
CAPACITOR PPS FILM, 100PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
CAP FILM 100PF 5% 50VDC 0805
CAP FILM 100PF 5% 50VDC 0805
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECH-U1H101JX5 | 01X0662 | ECH-U1H101JX5 | 590-ECH-U1H101JX5 |
| Product Name | Film Capacitors | Capacitor Pps Film, 100Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors | CAP FILM 100PF 5% 50VDC 0805 |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS), Metallized - Stacked | Metallized PPS Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |