Manufacturer: Panasonic
Win Source Part Number: 870032-ECH-U1C823JB5
Series: ECH-U(B)
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECHU1C823JB5, PCF1087CT, ECHU1C823JB, PCF1087TR-NDR, PCF1087DKR, PCF1087TR, PCF1087CT-NDR, ECH-U1C823JB
CAP FILM 0.082UF 5% 16VDC 1210 Product overview: ECH-U1C823JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C823JB5 can be used for catalog matching and distributor lookup.
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 0.082UF 5% 16VDC 1210
CAP FILM 0.082UF 5% 16VDC 1210
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 870032-ECH-U1C823JB5 | 62-ECH-U1C823JB5 | 48W8698 | ECH-U1C823JB5 | ECH-U1C823JB5 |
| Product Name | Film Capacitors - ECH-U1C823JB5 | 0.082UF Capacitor | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 1210 (3225 Metric) | |||
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes |