Film Capacitor 82nF 16V 2% 1210 SMD PPS Product overview: ECH-U1C823GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C823GX5 can be used for catalog matching and distributor lookup.
CAP FILM 0.082UF 2% 16VDC 1210
CAP FILM 0.082UF 2% 16VDC 1210
CAPACITOR PPS FILM, 0.082UF, 16V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.082µF;
CAPACITOR PPS FILM, 0.082UF, 16V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.082µF;
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C823GX5 | ECH-U1C823GX5 | ECH-U1C823GX5 | 96K9296 |
| Product Name | SMD 82nF 16V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Pps Film, 0.082Uf, 16V, 2%, 1210; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |