820pF 16V PPS Film Capacitor 0603 SMD Product overview: ECH-U1C821GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C821GX5 can be used for catalog matching and distributor lookup.
CAP FILM 820PF 2% 16VDC 0603
CAP FILM 820PF 2% 16VDC 0603
FILM CAPACITOR, 820PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:820pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
FILM CAPACITOR, 820PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:820pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:-; Case Size:0603RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C821GX5 | ECH-U1C821GX5 | ECH-U1C821GX5 | 48W8693 | 53W3608 |
| Product Name | SMD 820pF 16V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 820Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic | Film Capacitor, 820Pf, 16V, 2%, Smd; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 8.20E-4 microF | 8.20E-4 microF | 8.20E-4 microF | 8.20E-4 microF | 8.20E-4 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |