6.8nF 16V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C682GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C682GX5 can be used for catalog matching and distributor lookup.
CAPACITOR PPS FILM, 6800PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes
CAP FILM 6800PF 2% 16VDC 0805
CAP FILM 6800PF 2% 16VDC 0805
CAP FILM 6800PF 2% 16VDC 0805
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C682GX5 | 01X0657 | ECH-U1C682GX5 | ECH-U1C682GX5 | ECH-U1C682GX5 |
| Product Name | SMD 6.8nF 16V Capacitor | Capacitor Pps Film, 6800Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |