Panasonic 680pF 16V Capacitor ECH-U1C681JX5

Description
680pF 16V 5% PPS Film Capacitor 0603 SMT Product overview: ECH-U1C681JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C681JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680pF 16V 5% PPS Film Capacitor 0603 SMT Product overview: ECH-U1C681JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C681JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680pF 16V Capacitor
62-ECH-U1C681JX5
680pF 16V Capacitor 62-ECH-U1C681JX5
680pF 16V 5% PPS Film Capacitor 0603 SMT Product overview: ECH-U1C681JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C681JX5 can be used for catalog matching and distributor lookup.

680pF 16V 5% PPS Film Capacitor 0603 SMT Product overview: ECH-U1C681JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C681JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 680Pf, 16V, 5%, Smd; Dielectric Type Panasonic - 53W3605 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 680Pf, 16V, 5%, Smd; Dielectric Type Panasonic
53W3605
Film Capacitor, 680Pf, 16V, 5%, Smd; Dielectric Type Panasonic 53W3605
FILM CAPACITOR, 680PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 680PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic - 48W8686 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic
48W8686
Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic 48W8686
FILM CAPACITOR, 680PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 680PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C681JX5
CAP FILM 680PF 5% 16VDC 0603

CAP FILM 680PF 5% 16VDC 0603

Supplier's Site
Film Capacitors - ECH-U1C681JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C681JX5
Film Capacitors ECH-U1C681JX5
CAP FILM 680PF 5% 16VDC 0603

CAP FILM 680PF 5% 16VDC 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C681JX5 53W3605 48W8686 ECH-U1C681JX5 ECH-U1C681JX5
Product Name 680pF 16V Capacitor Film Capacitor, 680Pf, 16V, 5%, Smd; Dielectric Type Panasonic Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor WraparoundRoHS Compliant: Yes
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details