Panasonic SMD 56nF 16V Capacitor ECH-U1C563JX5

Description
PPS Film Capacitor, 56nF, 16V, 5%, 1210 SMD Product overview: ECH-U1C563JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PPS Film Capacitor, 56nF, 16V, 5%, 1210 SMD Product overview: ECH-U1C563JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56nF 16V Capacitor
62-ECH-U1C563JX5
SMD 56nF 16V Capacitor 62-ECH-U1C563JX5
PPS Film Capacitor, 56nF, 16V, 5%, 1210 SMD Product overview: ECH-U1C563JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563JX5 can be used for catalog matching and distributor lookup.

PPS Film Capacitor, 56nF, 16V, 5%, 1210 SMD Product overview: ECH-U1C563JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1C563JX5 - 870031-ECH-U1C563JX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1C563JX5
870031-ECH-U1C563JX5
Film Capacitors - ECH-U1C563JX5 870031-ECH-U1C563JX5
Manufacturer: Panasonic Win Source Part Number: 870031-ECH-U1C563JX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1205CT, ECHU1C563JX5, PCF1205CT-NDR, PCF1205DKR-NDR, PCF1205TR, PCF1205DKR, PCF1205TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870031-ECH-U1C563JX5
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1205CT, ECHU1C563JX5, PCF1205CT-NDR, PCF1205DKR-NDR, PCF1205TR, PCF1205DKR, PCF1205TR-NDR

Buy Now Datasheet
Capacitors - Film Capacitors ECH-U1C563JX5
CAP FILM 0.056UF 5% 16VDC 1210

CAP FILM 0.056UF 5% 16VDC 1210

Supplier's Site
Film Capacitors - ECH-U1C563JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C563JX5
Film Capacitors ECH-U1C563JX5
CAP FILM 0.056UF 5% 16VDC 1210

CAP FILM 0.056UF 5% 16VDC 1210

Supplier's Site Datasheet
Capacitor Film, 0.056Uf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 53W8407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.056Uf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
53W8407
Capacitor Film, 0.056Uf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 53W8407
CAPACITOR FILM, 0.056UF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM, 0.056UF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 0.056Uf, 16V, 5%, Smd; Dielectric Type Panasonic - 53W8298 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.056Uf, 16V, 5%, Smd; Dielectric Type Panasonic
53W8298
Film Capacitor, 0.056Uf, 16V, 5%, Smd; Dielectric Type Panasonic 53W8298
FILM CAPACITOR, 0.056UF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.056UF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C563JX5 870031-ECH-U1C563JX5 ECH-U1C563JX5 ECH-U1C563JX5 53W8407
Product Name SMD 56nF 16V Capacitor Film Capacitors - ECH-U1C563JX5 Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.056Uf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details