Panasonic SMD 56nF 16V Capacitor ECH-U1C563GX5

Description
Film Cap 56nF 16V PPS 2% 1210 SMD 125C Product overview: ECH-U1C563GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 56nF 16V PPS 2% 1210 SMD 125C Product overview: ECH-U1C563GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56nF 16V Capacitor
62-ECH-U1C563GX5
SMD 56nF 16V Capacitor 62-ECH-U1C563GX5
Film Cap 56nF 16V PPS 2% 1210 SMD 125C Product overview: ECH-U1C563GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563GX5 can be used for catalog matching and distributor lookup.

Film Cap 56nF 16V PPS 2% 1210 SMD 125C Product overview: ECH-U1C563GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C563GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C563GX5
CAP FILM 0.056UF 2% 16VDC 1210

CAP FILM 0.056UF 2% 16VDC 1210

Supplier's Site
Film Capacitors - ECH-U1C563GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C563GX5
Film Capacitors ECH-U1C563GX5
CAP FILM 0.056UF 2% 16VDC 1210

CAP FILM 0.056UF 2% 16VDC 1210

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 0.056Uf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic - 01X0656 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.056Uf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic
01X0656
Aluminum Electrolytic Capacitor, 0.056Uf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic 01X0656
ALUMINUM ELECTROLYTIC CAPACITOR, 0.056uF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16VRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.056uF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16VRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 0.056Uf, 16V, 2%, Smd; Dielectric Type Panasonic - 54W2492 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.056Uf, 16V, 2%, Smd; Dielectric Type Panasonic
54W2492
Aluminum Electrolytic Capacitor, 0.056Uf, 16V, 2%, Smd; Dielectric Type Panasonic 54W2492
ALUMINUM ELECTROLYTIC CAPACITOR, 0.056uF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.056uF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.056Uf 16Vdc Plyph 2% 3.2 X 2.5 X 1.5Mm Smd Rohs Compliant Panasonic - 38AH7898 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.056Uf 16Vdc Plyph 2% 3.2 X 2.5 X 1.5Mm Smd Rohs Compliant Panasonic
38AH7898
Cap 0.056Uf 16Vdc Plyph 2% 3.2 X 2.5 X 1.5Mm Smd Rohs Compliant Panasonic 38AH7898
CAP 0.056UF 16VDC PLYPH 2% 3.2 X 2.5 X 1.5MM SMD ROHS COMPLIANT: YES

CAP 0.056UF 16VDC PLYPH 2% 3.2 X 2.5 X 1.5MM SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C563GX5 ECH-U1C563GX5 ECH-U1C563GX5 01X0656 54W2492 38AH7898
Product Name SMD 56nF 16V Capacitor Capacitors - Film Capacitors Film Capacitors Aluminum Electrolytic Capacitor, 0.056Uf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic Aluminum Electrolytic Capacitor, 0.056Uf, 16V, 2%, Smd; Dielectric Type Panasonic Cap 0.056Uf 16Vdc Plyph 2% 3.2 X 2.5 X 1.5Mm Smd Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details