Panasonic SMD 560pF 16V Capacitor ECH-U1C561GX5

Description
560pF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C561GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C561GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
560pF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C561GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C561GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 560pF 16V Capacitor
62-ECH-U1C561GX5
SMD 560pF 16V Capacitor 62-ECH-U1C561GX5
560pF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C561GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C561GX5 can be used for catalog matching and distributor lookup.

560pF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C561GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C561GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1C561GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C561GX5
Film Capacitors ECH-U1C561GX5
CAP FILM 560PF 2% 16VDC 0603

CAP FILM 560PF 2% 16VDC 0603

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C561GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C561GX5
Capacitors - Film Capacitors ECH-U1C561GX5
CAP FILM 560PF 2% 16VDC 0603

CAP FILM 560PF 2% 16VDC 0603

Supplier's Site
Film Capacitor, 560Pf, 16V, 2%, Smd; Dielectric Type Panasonic - 53W3603 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 560Pf, 16V, 2%, Smd; Dielectric Type Panasonic
53W3603
Film Capacitor, 560Pf, 16V, 2%, Smd; Dielectric Type Panasonic 53W3603
FILM CAPACITOR, 560PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 560PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 560Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 48W8679 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 560Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
48W8679
Film Capacitor, 560Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 48W8679
FILM CAPACITOR, 560PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 560PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:560pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C561GX5 ECH-U1C561GX5 ECH-U1C561GX5 53W3603 48W8679
Product Name SMD 560pF 16V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitor, 560Pf, 16V, 2%, Smd; Dielectric Type Panasonic Film Capacitor, 560Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor WraparoundRoHS Compliant: Yes
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers