Panasonic SMD 4.7nF 16V Capacitor ECH-U1C472JX5

Description
4.7nF 16V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C472JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7nF 16V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C472JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7nF 16V Capacitor
62-ECH-U1C472JX5
SMD 4.7nF 16V Capacitor 62-ECH-U1C472JX5
4.7nF 16V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C472JX5 can be used for catalog matching and distributor lookup.

4.7nF 16V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C472JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C472JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1C472JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C472JX5
Film Capacitors ECH-U1C472JX5
CAP FILM 4700PF 5% 16VDC 0805

CAP FILM 4700PF 5% 16VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C472JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C472JX5
Capacitors - Film Capacitors ECH-U1C472JX5
CAP FILM 4700PF 5% 16VDC 0805

CAP FILM 4700PF 5% 16VDC 0805

Supplier's Site
Capacitor Film, 4700Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 53W8405 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 4700Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
53W8405
Capacitor Film, 4700Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 53W8405
CAPACITOR FILM, 4700PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM, 4700PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 4700Pf, 16V, 5%, Smd; Dielectric Type Panasonic - 53W8296 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4700Pf, 16V, 5%, Smd; Dielectric Type Panasonic
53W8296
Film Capacitor, 4700Pf, 16V, 5%, Smd; Dielectric Type Panasonic 53W8296
FILM CAPACITOR, 4700PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 4700PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C472JX5 ECH-U1C472JX5 ECH-U1C472JX5 53W8405
Product Name SMD 4.7nF 16V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Film, 4700Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details