Panasonic Capacitors - Film Capacitors ECH-U1C472GX5

Description
CAP FILM 4700PF 2% 16VDC 0805
Datasheet
Description
CAP FILM 4700PF 2% 16VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors ECH-U1C472GX5
CAP FILM 4700PF 2% 16VDC 0805

CAP FILM 4700PF 2% 16VDC 0805

Supplier's Site
Capacitor Pps Film, 4700Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic - 01X0653 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 4700Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic
01X0653
Capacitor Pps Film, 4700Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic 01X0653
CAPACITOR PPS FILM, 4700PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 4700PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1C472GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C472GX5
Film Capacitors ECH-U1C472GX5
CAP FILM 4700PF 2% 16VDC 0805

CAP FILM 4700PF 2% 16VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECH-U1C472GX5 01X0653 ECH-U1C472GX5
Product Name Capacitors - Film Capacitors Capacitor Pps Film, 4700Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic Film Capacitors
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details