Panasonic SMD 39nF 16V Capacitor ECH-U1C393JX5

Description
Film Cap 39nF 16V PPS 5% 1206 SMD 125C Product overview: ECH-U1C393JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C393JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 39nF 16V PPS 5% 1206 SMD 125C Product overview: ECH-U1C393JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C393JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 39nF 16V Capacitor
62-ECH-U1C393JX5
SMD 39nF 16V Capacitor 62-ECH-U1C393JX5
Film Cap 39nF 16V PPS 5% 1206 SMD 125C Product overview: ECH-U1C393JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C393JX5 can be used for catalog matching and distributor lookup.

Film Cap 39nF 16V PPS 5% 1206 SMD 125C Product overview: ECH-U1C393JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C393JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1C393JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C393JX5
Film Capacitors ECH-U1C393JX5
CAP FILM 0.039UF 5% 16VDC 1206

CAP FILM 0.039UF 5% 16VDC 1206

Supplier's Site Datasheet
Capacitor Pps Film, 0.039Uf, 16V, 5%, 1206; Dielectric Type Panasonic - 96K9289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.039Uf, 16V, 5%, 1206; Dielectric Type Panasonic
96K9289
Capacitor Pps Film, 0.039Uf, 16V, 5%, 1206; Dielectric Type Panasonic 96K9289
CAPACITOR PPS FILM, 0.039UF, 16V, 5%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.039UF, 16V, 5%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film, 0.039Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Panasonic - 01X0652 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.039Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Panasonic
01X0652
Capacitor Pps Film, 0.039Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Panasonic 01X0652
CAPACITOR PPS FILM, 0.039UF, 16V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.039UF, 16V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECH-U1C393JX5
CAP FILM 0.039UF 5% 16VDC 1206

CAP FILM 0.039UF 5% 16VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C393JX5 ECH-U1C393JX5 96K9289 ECH-U1C393JX5
Product Name SMD 39nF 16V Capacitor Film Capacitors Capacitor Pps Film, 0.039Uf, 16V, 5%, 1206; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details