Panasonic Capacitor Film, 3900Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic ECH-U1C392JX5.

Description
CAPACITOR FILM, 3900PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM, 3900PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film, 3900Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 27AC4388 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 3900Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
27AC4388
Capacitor Film, 3900Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 27AC4388
CAPACITOR FILM, 3900PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM, 3900PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4388
Product Name Capacitor Film, 3900Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1908567P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details