CAPACITOR PPS FILM, 0.033UF, 16V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.033µF;
CAP FILM 0.033UF 5% 16VDC 1206
CAP FILM 0.033UF 5% 16VDC 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 01X0649 | ECH-U1C333JX5 | ECH-U1C333JX5 |
| Product Name | Capacitor Pps Film, 0.033Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Metallized PPS Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked |