Panasonic SMD 330pF 16V Capacitor ECH-U1C331JX5

Description
330pF 5% 16V Film Capacitor 0603 SMD PPS Product overview: ECH-U1C331JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C331JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330pF 5% 16V Film Capacitor 0603 SMD PPS Product overview: ECH-U1C331JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C331JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 16V Capacitor
62-ECH-U1C331JX5
SMD 330pF 16V Capacitor 62-ECH-U1C331JX5
330pF 5% 16V Film Capacitor 0603 SMD PPS Product overview: ECH-U1C331JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C331JX5 can be used for catalog matching and distributor lookup.

330pF 5% 16V Film Capacitor 0603 SMD PPS Product overview: ECH-U1C331JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C331JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C331JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C331JX5
Capacitors - Film Capacitors ECH-U1C331JX5
CAP FILM 330PF 5% 16VDC 0603

CAP FILM 330PF 5% 16VDC 0603

Supplier's Site
Film Capacitors - ECH-U1C331JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C331JX5
Film Capacitors ECH-U1C331JX5
CAP FILM 330PF 5% 16VDC 0603

CAP FILM 330PF 5% 16VDC 0603

Supplier's Site Datasheet
Film Capacitor, 330Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic - 48W8662 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 330Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic
48W8662
Film Capacitor, 330Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic 48W8662
FILM CAPACITOR, 330PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 330PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 330Pf, 16V, 5%, Smd; Dielectric Type Panasonic - 53W3599 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 330Pf, 16V, 5%, Smd; Dielectric Type Panasonic
53W3599
Film Capacitor, 330Pf, 16V, 5%, Smd; Dielectric Type Panasonic 53W3599
FILM CAPACITOR, 330PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 330PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:330pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C331JX5 ECH-U1C331JX5 ECH-U1C331JX5 48W8662 53W3599
Product Name SMD 330pF 16V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, 330Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic Film Capacitor, 330Pf, 16V, 5%, Smd; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor WraparoundRoHS Compliant: Yes
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MTB063KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH220J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details