Panasonic SMD 330pF 16V Capacitor ECH-U1C331GX5

Description
Film Capacitor 330pF 16V PPS 2% 0603 SMD 125C Product overview: ECH-U1C331GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C331GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 330pF 16V PPS 2% 0603 SMD 125C Product overview: ECH-U1C331GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C331GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 16V Capacitor
62-ECH-U1C331GX5
SMD 330pF 16V Capacitor 62-ECH-U1C331GX5
Film Capacitor 330pF 16V PPS 2% 0603 SMD 125C Product overview: ECH-U1C331GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C331GX5 can be used for catalog matching and distributor lookup.

Film Capacitor 330pF 16V PPS 2% 0603 SMD 125C Product overview: ECH-U1C331GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C331GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C331GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C331GX5
Capacitors - Film Capacitors ECH-U1C331GX5
CAP FILM 330PF 2% 16VDC 0603

CAP FILM 330PF 2% 16VDC 0603

Supplier's Site
Film Capacitors - ECH-U1C331GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C331GX5
Film Capacitors ECH-U1C331GX5
CAP FILM 330PF 2% 16VDC 0603

CAP FILM 330PF 2% 16VDC 0603

Supplier's Site Datasheet
Film Capacitor, 330Pf, 16V, 2%, Smd; Dielectric Type Panasonic - 53W3598 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 330Pf, 16V, 2%, Smd; Dielectric Type Panasonic
53W3598
Film Capacitor, 330Pf, 16V, 2%, Smd; Dielectric Type Panasonic 53W3598
FILM CAPACITOR, 330PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:330pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 330PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:330pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 330Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 48W8661 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 330Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
48W8661
Film Capacitor, 330Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 48W8661
FILM CAPACITOR, 330PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:330pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 330PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:330pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C331GX5 ECH-U1C331GX5 ECH-U1C331GX5 53W3598 48W8661
Product Name SMD 330pF 16V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, 330Pf, 16V, 2%, Smd; Dielectric Type Panasonic Film Capacitor, 330Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor WraparoundRoHS Compliant: Yes
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1908674P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-105MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
5 suppliers