CAP FILM 0.027UF 5% 16VDC 1206
FILM CAPACITOR, 0.027UF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF;
CAPACITOR FILM, 0.027UF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF;
CAP FILM 0.027UF 5% 16VDC 1206
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECH-U1C273JX5 | 53W8294 | ECH-U1C273JX5 |
| Product Name | Capacitors - Film Capacitors | Film Capacitor, 0.027Uf, 16V, 5%, Smd; Dielectric Type Panasonic | Film Capacitors |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |