Panasonic Capacitor Pps Film, 0.027Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic ECH-U1C273GX5

Description
CAPACITOR PPS FILM, 0.027UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 0.027UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 0.027Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic - 01X0645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.027Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic
01X0645
Capacitor Pps Film, 0.027Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic 01X0645
CAPACITOR PPS FILM, 0.027UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.027UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECH-U1C273GX5
CAP FILM 0.027UF 2% 16VDC 1206

CAP FILM 0.027UF 2% 16VDC 1206

Supplier's Site
Film Capacitors - ECH-U1C273GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C273GX5
Film Capacitors ECH-U1C273GX5
CAP FILM 0.027UF 2% 16VDC 1206

CAP FILM 0.027UF 2% 16VDC 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 01X0645 ECH-U1C273GX5 ECH-U1C273GX5
Product Name Capacitor Pps Film, 0.027Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details