Panasonic Film Capacitor, 2700Pf, 16V, 5%, Smd; Dielectric Type Panasonic ECH-U1C272JX5.

Description
FILM CAPACITOR, 2700PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 2700PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 2700Pf, 16V, 5%, Smd; Dielectric Type Panasonic - 14AC9052 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2700Pf, 16V, 5%, Smd; Dielectric Type Panasonic
14AC9052
Film Capacitor, 2700Pf, 16V, 5%, Smd; Dielectric Type Panasonic 14AC9052
FILM CAPACITOR, 2700PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 2700PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC9052
Product Name Film Capacitor, 2700Pf, 16V, 5%, Smd; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details