Panasonic Dielectric Type Panasonic ECH-U1C223JB5.

Description
Dielectric Type:Metallized PPS; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Capacitor Mounting:Surface Mount; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet
Description
Dielectric Type:Metallized PPS; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Capacitor Mounting:Surface Mount; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Panasonic - 27AC4387 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Panasonic
27AC4387
Dielectric Type Panasonic 27AC4387
Dielectric Type:Metallized PPS; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Capacitor Mounting:Surface Mount; Capacitor Terminals:Wraparound RoHS Compliant: Yes

Dielectric Type:Metallized PPS; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Capacitor Mounting:Surface Mount; Capacitor Terminals:Wraparound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4387
Product Name Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor; Wraparound
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers