Panasonic CAP FILM 220PF 5% 16VDC 0603 ECH-U1C221JX5

Description
CAP FILM 220PF 5% 16VDC 0603
Datasheet
Description
CAP FILM 220PF 5% 16VDC 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP FILM 220PF 5% 16VDC 0603 - 590-ECH-U1C221JX5 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 220PF 5% 16VDC 0603
590-ECH-U1C221JX5
CAP FILM 220PF 5% 16VDC 0603 590-ECH-U1C221JX5
CAP FILM 220PF 5% 16VDC 0603

CAP FILM 220PF 5% 16VDC 0603

Supplier's Site
Capacitors - Film Capacitors ECH-U1C221JX5
CAP FILM 220PF 5% 16VDC 0603

CAP FILM 220PF 5% 16VDC 0603

Supplier's Site
Film Capacitors - ECH-U1C221JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C221JX5
Film Capacitors ECH-U1C221JX5
CAP FILM 220PF 5% 16VDC 0603

CAP FILM 220PF 5% 16VDC 0603

Supplier's Site Datasheet
Film Capacitor, 220Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic - 48W8652 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 220Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic
48W8652
Film Capacitor, 220Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic 48W8652
FILM CAPACITOR, 220PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 220PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 590-ECH-U1C221JX5 ECH-U1C221JX5 ECH-U1C221JX5 48W8652
Product Name CAP FILM 220PF 5% 16VDC 0603 Capacitors - Film Capacitors Film Capacitors Film Capacitor, 220Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Metallized PPS Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR35C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details