Film Capacitor, 0.015 uF, 16 V, ± 5%, Metallized PPS Stacked, 1206 [3216 Metric] Product overview: ECH-U1C153JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 uF, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015 uF, 16 V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C153JB5 can be used for catalog matching and distributor lookup.
CAP FILM 0.015UF 5% 16VDC 1206
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 0.015UF 5% 16VDC 1206
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C153JB5 | ECH-U1C153JB5 | 48W8644 | ECH-U1C153JB5 |
| Product Name | 0.015 uF 16 V Capacitor | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | |
| Capacitance Tolerance | 5 (+/- %) |