15nF 16V PPS Film Capacitor, 1206 SMD Product overview: ECH-U1C153GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C153GX5 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1086878-ECH-U1C153GX
Packaging: Cut Reel
Termination: Solder Pads
Voltage Rating - DC: 16V
Applications: General Purpose
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Capacitance: 0.015μF
Tolerance: ±2%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
CAP FILM 0.015UF 2% 16VDC 1206
CAP FILM 0.015UF 2% 16VDC 1206
CAPACITOR PPS FILM, 0.015UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.015µF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C153GX5 | 1086878-ECH-U1C153GX5 | ECH-U1C153GX5 | ECH-U1C153GX5 | 01X0638 |
| Product Name | SMD 15nF 16V Capacitor | Film Capacitors - ECH-U1C153GX5 | Capacitors - Film Capacitors | Film Capacitors | Capacitor Pps Film, 0.015Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |