Panasonic Film Capacitors ECH-U1C152JX5

Description
CAP FILM 1500PF 5% 16VDC 0603
Datasheet
Description
CAP FILM 1500PF 5% 16VDC 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1C152JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C152JX5
Film Capacitors ECH-U1C152JX5
CAP FILM 1500PF 5% 16VDC 0603

CAP FILM 1500PF 5% 16VDC 0603

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C152JX5
CAP FILM 1500PF 5% 16VDC 0603

CAP FILM 1500PF 5% 16VDC 0603

Supplier's Site
Film Capacitor, 1500Pf, 16V, 5%, Smd; Dielectric Type Panasonic - 53W3591 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1500Pf, 16V, 5%, Smd; Dielectric Type Panasonic
53W3591
Film Capacitor, 1500Pf, 16V, 5%, Smd; Dielectric Type Panasonic 53W3591
FILM CAPACITOR, 1500PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 1500PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 1500Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic - 48W8642 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1500Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic
48W8642
Film Capacitor, 1500Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic 48W8642
FILM CAPACITOR, 1500PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 1500PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECH-U1C152JX5 ECH-U1C152JX5 53W3591
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 1500Pf, 16V, 5%, Smd; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Metallized PPS Stacked
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers