150pF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C151GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C151GX5 can be used for catalog matching and distributor lookup.
FILM CAPACITOR, 150PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:150pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound
FILM CAPACITOR, 150PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:150pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 150PF 2% 16VDC 0603
CAP FILM 150PF 2% 16VDC 0603
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C151GX5 | 53W3590 | 48W8640 | ECH-U1C151GX5 | ECH-U1C151GX5 |
| Product Name | SMD 150pF 16V Capacitor | Film Capacitor, 150Pf, 16V, 2%, Smd; Dielectric Type Panasonic | Film Capacitor, 150Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | WraparoundRoHS Compliant: Yes | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |