Panasonic SMD 100nF 16V Capacitor ECH-U1C104JX5

Description
100nF 16V PPS Film Capacitor 1210 SMD Product overview: ECH-U1C104JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C104JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100nF 16V PPS Film Capacitor 1210 SMD Product overview: ECH-U1C104JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C104JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100nF 16V Capacitor
62-ECH-U1C104JX5
SMD 100nF 16V Capacitor 62-ECH-U1C104JX5
100nF 16V PPS Film Capacitor 1210 SMD Product overview: ECH-U1C104JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C104JX5 can be used for catalog matching and distributor lookup.

100nF 16V PPS Film Capacitor 1210 SMD Product overview: ECH-U1C104JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C104JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C104JX5
CAP FILM 0.1UF 5% 16VDC 1210

CAP FILM 0.1UF 5% 16VDC 1210

Supplier's Site
Capacitor Pps Film, 0.1Uf, 16V, 5%, 1210; Dielectric Type Panasonic - 96K9276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.1Uf, 16V, 5%, 1210; Dielectric Type Panasonic
96K9276
Capacitor Pps Film, 0.1Uf, 16V, 5%, 1210; Dielectric Type Panasonic 96K9276
CAPACITOR PPS FILM, 0.1UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.1UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECH-U1C104JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C104JX5
Film Capacitors ECH-U1C104JX5
CAP FILM 0.1UF 5% 16VDC 1210

CAP FILM 0.1UF 5% 16VDC 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C104JX5 ECH-U1C104JX5 96K9276 ECH-U1C104JX5
Product Name SMD 100nF 16V Capacitor Capacitors - Film Capacitors Capacitor Pps Film, 0.1Uf, 16V, 5%, 1210; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details