Panasonic Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210; Dielectric Type Panasonic ECH-U1C104GX5

Description
CAPACITOR PPS FILM, 0.1UF, 16V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 0.1UF, 16V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210; Dielectric Type Panasonic - 96K9275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210; Dielectric Type Panasonic
96K9275
Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210; Dielectric Type Panasonic 96K9275
CAPACITOR PPS FILM, 0.1UF, 16V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.1UF, 16V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210, Full Reel; Dielectric Type Panasonic - 01X0633 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210, Full Reel; Dielectric Type Panasonic
01X0633
Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210, Full Reel; Dielectric Type Panasonic 01X0633
CAPACITOR PPS FILM, 0.1UF, 16V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.1UF, 16V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECH-U1C104GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C104GX5
Film Capacitors ECH-U1C104GX5
CAP FILM 0.1UF 2% 16VDC 1210

CAP FILM 0.1UF 2% 16VDC 1210

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C104GX5
CAP FILM 0.1UF 2% 16VDC 1210

CAP FILM 0.1UF 2% 16VDC 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 96K9275 01X0633 ECH-U1C104GX5 ECH-U1C104GX5
Product Name Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210; Dielectric Type Panasonic Capacitor Pps Film, 0.1Uf, 16V, 2%, 1210, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers