Panasonic SMD 0.01uF 16V Capacitor ECH-U1C103JB5

Description
Cap Film 0.01uF 16V PPS 5% (2 X 1.25 X 1mm) SMD 125C T/R Product overview: ECH-U1C103JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C103JB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.01uF 16V PPS 5% (2 X 1.25 X 1mm) SMD 125C T/R Product overview: ECH-U1C103JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C103JB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01uF 16V Capacitor
62-ECH-U1C103JB5
SMD 0.01uF 16V Capacitor 62-ECH-U1C103JB5
Cap Film 0.01uF 16V PPS 5% (2 X 1.25 X 1mm) SMD 125C T/R Product overview: ECH-U1C103JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C103JB5 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 16V PPS 5% (2 X 1.25 X 1mm) SMD 125C T/R Product overview: ECH-U1C103JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C103JB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic - 48W8632 - Newark, An Avnet Company
Chicago, IL, United States
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
48W8632
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic 48W8632
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECH-U1C103JB5
CAP FILM 10000PF 5% 16VDC 0805

CAP FILM 10000PF 5% 16VDC 0805

Supplier's Site
Film Capacitors - ECH-U1C103JB5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C103JB5
Film Capacitors ECH-U1C103JB5
CAP FILM 10000PF 5% 16VDC 0805

CAP FILM 10000PF 5% 16VDC 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C103JB5 48W8632 ECH-U1C103JB5 ECH-U1C103JB5
Product Name SMD 0.01uF 16V Capacitor Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details