Panasonic SMD 1nF 16V Capacitor ECH-U1C102JX5

Description
1nF 16V 5% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C102JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C102JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1nF 16V 5% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C102JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C102JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1nF 16V Capacitor
62-ECH-U1C102JX5
SMD 1nF 16V Capacitor 62-ECH-U1C102JX5
1nF 16V 5% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C102JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C102JX5 can be used for catalog matching and distributor lookup.

1nF 16V 5% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C102JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C102JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 1000Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 48W8630 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1000Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
48W8630
Film Capacitor, 1000Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 48W8630
FILM CAPACITOR, 1000PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 1000PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 1000Pf, 16V, 5%, Smd; Dielectric Type Panasonic - 53W3589 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1000Pf, 16V, 5%, Smd; Dielectric Type Panasonic
53W3589
Film Capacitor, 1000Pf, 16V, 5%, Smd; Dielectric Type Panasonic 53W3589
FILM CAPACITOR, 1000PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 1000PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1C102JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C102JX5
Film Capacitors ECH-U1C102JX5
CAP FILM 1000PF 5% 16VDC 0603

CAP FILM 1000PF 5% 16VDC 0603

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C102JX5
CAP FILM 1000PF 5% 16VDC 0603

CAP FILM 1000PF 5% 16VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C102JX5 48W8630 ECH-U1C102JX5 ECH-U1C102JX5
Product Name SMD 1nF 16V Capacitor Film Capacitor, 1000Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details