Film Capacitor 220nF 100V PPS 5% SMD 105C Product overview: ECH-U1224JCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1224JCV can be used for catalog matching and distributor lookup.
CAP FILM 0.22UF 5% 100VDC 2825
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 0.22UF 5% 100VDC 2825
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1224JCV | ECH-U1224JCV | 48W8751 | ECH-U1224JCV |
| Product Name | SMD 220nF 100V Capacitor | Capacitors - Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 5 (+/- %) |