Panasonic Capacitors - Film Capacitors ECH-U1153GC9

Description
CAP FILM 0.015UF 2% 100VDC 1913
Datasheet
Description
CAP FILM 0.015UF 2% 100VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECH-U1153GC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECH-U1153GC9
Capacitors - Film Capacitors ECH-U1153GC9
CAP FILM 0.015UF 2% 100VDC 1913

CAP FILM 0.015UF 2% 100VDC 1913

Supplier's Site
Film Capacitors - ECH-U1153GC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1153GC9
Film Capacitors ECH-U1153GC9
CAP FILM 0.015UF 2% 100VDC 1913

CAP FILM 0.015UF 2% 100VDC 1913

Supplier's Site Datasheet
Capacitor, Film, 0.015Uf, 2%, 100V, Smd; Dielectric Type Panasonic - 53W3622 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 0.015Uf, 2%, 100V, Smd; Dielectric Type Panasonic
53W3622
Capacitor, Film, 0.015Uf, 2%, 100V, Smd; Dielectric Type Panasonic 53W3622
CAPACITOR, FILM, 0.015UF, 2%, 100V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR, FILM, 0.015UF, 2%, 100V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Film, 0.015Uf, 2%, 100V, Smd, Full Reel; Dielectric Type Panasonic - 48W8740 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 0.015Uf, 2%, 100V, Smd, Full Reel; Dielectric Type Panasonic
48W8740
Capacitor, Film, 0.015Uf, 2%, 100V, Smd, Full Reel; Dielectric Type Panasonic 48W8740
CAPACITOR, FILM, 0.015UF, 2%, 100V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR, FILM, 0.015UF, 2%, 100V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECH-U1153GC9 ECH-U1153GC9 53W3622
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor, Film, 0.015Uf, 2%, 100V, Smd; Dielectric Type Panasonic
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details