Cap Film 0.12uF 100V PPS 5% (7.1 X 5 X 3.4mm) SMD 105C T/R Product overview: ECH-U1124JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.12uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1124JC9 can be used for catalog matching and distributor lookup.
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 0.12UF 5% 100VDC 2820
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1124JC9 | 48W8739 | ECH-U1124JC9 |
| Product Name | SMD 0.12uF 100V Capacitor | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | |
| Capacitance Tolerance | 5 (+/- %) |