Panasonic SMD 10nF 100V Capacitor ECH-U1103JC9

Description
10nF 100V 5% PPS Film Capacitor 1913 SMD Product overview: ECH-U1103JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1103JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nF 100V 5% PPS Film Capacitor 1913 SMD Product overview: ECH-U1103JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1103JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 100V Capacitor
62-ECH-U1103JC9
SMD 10nF 100V Capacitor 62-ECH-U1103JC9
10nF 100V 5% PPS Film Capacitor 1913 SMD Product overview: ECH-U1103JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1103JC9 can be used for catalog matching and distributor lookup.

10nF 100V 5% PPS Film Capacitor 1913 SMD Product overview: ECH-U1103JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1103JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1103JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1103JC9
Film Capacitors ECH-U1103JC9
CAP FILM 10000PF 5% 100VDC 1913

CAP FILM 10000PF 5% 100VDC 1913

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1103JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECH-U1103JC9
Capacitors - Film Capacitors ECH-U1103JC9
CAP FILM 10000PF 5% 100VDC 1913

CAP FILM 10000PF 5% 100VDC 1913

Supplier's Site
Capacitor, Film, 0.01Uf, 5%, 100V, Smd; Dielectric Type Panasonic - 53W3619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 0.01Uf, 5%, 100V, Smd; Dielectric Type Panasonic
53W3619
Capacitor, Film, 0.01Uf, 5%, 100V, Smd; Dielectric Type Panasonic 53W3619
CAPACITOR, FILM, 0.01UF, 5%, 100V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR, FILM, 0.01UF, 5%, 100V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Film, 0.01Uf, 5%, 100V, Smd, Full Reel; Dielectric Type Panasonic - 48W8733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 0.01Uf, 5%, 100V, Smd, Full Reel; Dielectric Type Panasonic
48W8733
Capacitor, Film, 0.01Uf, 5%, 100V, Smd, Full Reel; Dielectric Type Panasonic 48W8733
CAPACITOR, FILM, 0.01UF, 5%, 100V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR, FILM, 0.01UF, 5%, 100V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1103JC9 ECH-U1103JC9 ECH-U1103JC9 53W3619 48W8733
Product Name SMD 10nF 100V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor, Film, 0.01Uf, 5%, 100V, Smd; Dielectric Type Panasonic Capacitor, Film, 0.01Uf, 5%, 100V, Smd, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details