Panasonic Capacitor, Film, 0.01Uf, 2%, 100V, Smd; Dielectric Type Panasonic ECH-U1103GC9

Description
CAPACITOR, FILM, 0.01UF, 2%, 100V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, FILM, 0.01UF, 2%, 100V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Film, 0.01Uf, 2%, 100V, Smd; Dielectric Type Panasonic - 53W3618 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 0.01Uf, 2%, 100V, Smd; Dielectric Type Panasonic
53W3618
Capacitor, Film, 0.01Uf, 2%, 100V, Smd; Dielectric Type Panasonic 53W3618
CAPACITOR, FILM, 0.01UF, 2%, 100V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR, FILM, 0.01UF, 2%, 100V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Film, 0.01Uf, 2%, 100V, Smd, Full Reel; Dielectric Type Panasonic - 48W8732 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 0.01Uf, 2%, 100V, Smd, Full Reel; Dielectric Type Panasonic
48W8732
Capacitor, Film, 0.01Uf, 2%, 100V, Smd, Full Reel; Dielectric Type Panasonic 48W8732
CAPACITOR, FILM, 0.01UF, 2%, 100V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR, FILM, 0.01UF, 2%, 100V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 2%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1103GC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECH-U1103GC9
Capacitors - Film Capacitors ECH-U1103GC9
CAP FILM 10000PF 2% 100VDC 1913

CAP FILM 10000PF 2% 100VDC 1913

Supplier's Site
Film Capacitors - ECH-U1103GC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1103GC9
Film Capacitors ECH-U1103GC9
CAP FILM 10000PF 2% 100VDC 1913

CAP FILM 10000PF 2% 100VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 53W3618 48W8732 ECH-U1103GC9 ECH-U1103GC9
Product Name Capacitor, Film, 0.01Uf, 2%, 100V, Smd; Dielectric Type Panasonic Capacitor, Film, 0.01Uf, 2%, 100V, Smd, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details