Panasonic Film Capacitors - ECH-U01682JX5 ECH-U01682JX5

Description
Manufacturer: Panasonic Win Source Part Number: 917769-ECH-U01682JX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: 6800 pF Film Capacitor - 10V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Other Part Number: PCF1515DKR-NDR, PCF1515CT, ECHU01682JX5, PCF1515CT-NDR, PCF1515TR, PCF1515DKR, PCF1515TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917769-ECH-U01682JX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: 6800 pF Film Capacitor - 10V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Other Part Number: PCF1515DKR-NDR, PCF1515CT, ECHU01682JX5, PCF1515CT-NDR, PCF1515TR, PCF1515DKR, PCF1515TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U01682JX5 - 917769-ECH-U01682JX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U01682JX5
917769-ECH-U01682JX5
Film Capacitors - ECH-U01682JX5 917769-ECH-U01682JX5
Manufacturer: Panasonic Win Source Part Number: 917769-ECH-U01682JX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: 6800 pF Film Capacitor - 10V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Other Part Number: PCF1515DKR-NDR, PCF1515CT, ECHU01682JX5, PCF1515CT-NDR, PCF1515TR, PCF1515DKR, PCF1515TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 917769-ECH-U01682JX5
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: 6800 pF Film Capacitor - 10V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Other Part Number: PCF1515DKR-NDR, PCF1515CT, ECHU01682JX5, PCF1515CT-NDR, PCF1515TR, PCF1515DKR, PCF1515TR-NDR

Buy Now Datasheet
Singapore, Singapore
6800PF Capacitor
62-ECH-U01682JX5
6800PF Capacitor 62-ECH-U01682JX5
CAP FILM 6800PF 5% 10VDC 0805 Product overview: ECH-U01682JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U01682JX5 can be used for catalog matching and distributor lookup.

CAP FILM 6800PF 5% 10VDC 0805 Product overview: ECH-U01682JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U01682JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U01682JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U01682JX5
Film Capacitors ECH-U01682JX5
CAP FILM 6800PF 5% 10VDC 0805

CAP FILM 6800PF 5% 10VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U01682JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U01682JX5
Capacitors - Film Capacitors ECH-U01682JX5
CAP FILM 6800PF 5% 10VDC 0805

CAP FILM 6800PF 5% 10VDC 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 917769-ECH-U01682JX5 62-ECH-U01682JX5 ECH-U01682JX5 ECH-U01682JX5
Product Name Film Capacitors - ECH-U01682JX5 6800PF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; 0805 (2012 Metric)
Configuration / Form Factor Leaded Capacitor
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details