CAP FILM 5600PF 5% 50VDC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | ECH-S1H562JZ |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | High Frequency; High Frequency, Switching |
| Capacitance Type | Fixed |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |