Panasonic Film Capacitors - ECH-A25305JX ECH-A25305JX

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1011084-ECH-A25305JX Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: Motor Run Height - Seated (Max): 1.102" (28.00mm) Mounting: Through Hole Capacitance: 3μF Tolerance: ±5% Lead Spacing: 1.280" (32.50mm) Dielectric Material: Polyester, Polyethylene, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 1.457" L x 0.650" W (37.00mm x 16.50mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1011084-ECH-A25305JX Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: Motor Run Height - Seated (Max): 1.102" (28.00mm) Mounting: Through Hole Capacitance: 3μF Tolerance: ±5% Lead Spacing: 1.280" (32.50mm) Dielectric Material: Polyester, Polyethylene, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 1.457" L x 0.650" W (37.00mm x 16.50mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-A25305JX - 1011084-ECH-A25305JX - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-A25305JX
1011084-ECH-A25305JX
Film Capacitors - ECH-A25305JX 1011084-ECH-A25305JX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1011084-ECH-A25305JX Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: Motor Run Height - Seated (Max): 1.102" (28.00mm) Mounting: Through Hole Capacitance: 3μF Tolerance: ±5% Lead Spacing: 1.280" (32.50mm) Dielectric Material: Polyester, Polyethylene, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 1.457" L x 0.650" W (37.00mm x 16.50mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Consumer Electronics

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1011084-ECH-A25305JX
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 250V
Applications: Motor Run
Height - Seated (Max): 1.102" (28.00mm)
Mounting: Through Hole
Capacitance: 3μF
Tolerance: ±5%
Lead Spacing: 1.280" (32.50mm)
Dielectric Material: Polyester, Polyethylene, Metallized
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Dimension: 1.457" L x 0.650" W (37.00mm x 16.50mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
3UF Capacitor
62-ECH-A25305JX
3UF Capacitor 62-ECH-A25305JX
CAP FILM 3UF 5% 250VAC RADIAL Product overview: ECH-A25305JX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-A25305JX can be used for catalog matching and distributor lookup.

CAP FILM 3UF 5% 250VAC RADIAL Product overview: ECH-A25305JX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-A25305JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-A25305JX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-A25305JX
Capacitors - Film Capacitors ECH-A25305JX
CAP FILM 3UF 5% 250VAC RADIAL

CAP FILM 3UF 5% 250VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1011084-ECH-A25305JX 62-ECH-A25305JX ECH-A25305JX
Product Name Film Capacitors - ECH-A25305JX 3UF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 3 microF 3 microF 3 microF
Capacitance Tolerance 5 (+/- %)
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details