CAP, 330UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:6.3A RoHS Compliant: Yes
CAP, 330UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:6.3A RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 6.3V SMD
Aluminum Organic Polymer Capacitors 6.3VDC 330uF 20% 7.3 x 4.3 x 2.8mm
CAP ALUM POLY 330UF 20% 6.3V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70AC7288 | ECG-SY0J331R | ECG-SY0J331R | ECG-SY0J331R |
| Product Name | Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts |